The 03 MTE HDR SRST LATCH W/HLDWN from TE Connectivity is part of the AMPMODU MTE interconnect system, designed for wire-to-board and wire-to-wire applications. This connector is suitable for a variety of electronic equipment, including medical instruments, automotive controls, and commercial printers. It features insulation displacement contacts (IDC) or crimp snap-in contacts, providing flexibility in assembly design with latching and polarization options. The product supports a current rating of up to 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. It accommodates wire sizes from AWG 22 to AWG 30 for IDC configurations and AWG 20 to AWG 32 for crimp snap-in contacts. The connector is available in multiple plating options, including gold and matte tin, and can be configured in sizes ranging from 2 to 25 positions, with double row coupling shrouds allowing for up to 50 positions. This product is RoHS compliant, making it suitable for environmentally conscious designs.
3 Pos 2.54mm Shrouded Header, Male Pin, Straight, 3A, 600V Product overview: 5-104809-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104809-2 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
03 MTE HDR SRST LATCH W/HLDWN
03 MTE HDR SRST LATCH W/HLDWN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-5-104809-2 | 5-104809-2-ND | 40P9481 |
| Product Name | 3A 600V Electronic Connector | Headers, Male Pins | 03 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity |
| Gender | Male / Plug | ||
| Termination | Crimp | ||
| Voltage Rating | 600 volts | ||
| Current Rating | 3.0 amps | 3.0 amps |