TE Connectivity Headers, Male Pins 5-104693-3

Description
"Connector Header Surface Mount 30 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 30 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A99317-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A99317-ND
Headers, Male Pins A99317-ND
"Connector Header Surface Mount 30 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 30 position 0.050"" (1.27mm)"

Buy Now Datasheet
Singapore, Singapore
SMD 4A Electronic Connector
316-5-104693-3
SMD 4A Electronic Connector 316-5-104693-3
30 Pos 1.27mm Gold Shrouded Header, Straight SMD, 4A Product overview: 5-104693-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104693-3 can be used for catalog matching and distributor lookup.

30 Pos 1.27mm Gold Shrouded Header, Straight SMD, 4A Product overview: 5-104693-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104693-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors
Product Number A99317-ND 316-5-104693-3
Product Name Headers, Male Pins SMD 4A Electronic Connector
Connector Type Header Connector; Header
Mounting Surface Mount
Current Rating 0.5 amps 4.0 amps
Number of Contacts 30 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FB-B127 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
D-Sub Connector Assemblies - 2262-A29400-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers