"Connector Header Surface Mount 70 position 0.050"" (1.27mm)"
70 Pos 1.27mm Header, Straight, SMD, Gold, 4A Product overview: 5-104656-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104656-7 can be used for catalog matching and distributor lookup.
70 50/50 HDR DRST SFMNT.320 SN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33540-ND | 316-5-104656-7 | 42AJ4171 |
| Product Name | Headers, Male Pins | SMD 4A Electronic Connector | 70 50/50 Hdr Drst Sfmnt.320 Sn Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Surface Mount | ||
| Current Rating | 0.5 amps | 4.0 amps |