"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"
CONN HEADER SMD 40POS 1.27MM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A33538-ND | 5-104656-4 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Surface Mount | Surface Mount |
| Current Rating | 0.5 amps | 0.5 amps |