TE Connectivity PCB Headers & Receptacles 5-104656-3

Description
Body Features Connector Profile : Standard PCB Retention Feature Material : Copper Alloy PCB Retention Feature Plating Material : Tin over Nickel Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 30 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Round Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .46 MM  [.018 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICIN) : 150 Dimensions Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Stack Height : 8.13 MM  [.32 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 300 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Packaging Features Packaging Method : Tube, Box Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Diameter : .46 MM  [.018 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard PCB Retention Feature Material : Copper Alloy PCB Retention Feature Plating Material : Tin over Nickel Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 30 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Round Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .46 MM  [.018 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICIN) : 150 Dimensions Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Stack Height : 8.13 MM  [.32 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 300 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Packaging Features Packaging Method : Tube, Box Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Diameter : .46 MM  [.018 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 5-104656-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
5-104656-3
PCB Headers & Receptacles 5-104656-3
Body Features Connector Profile : Standard PCB Retention Feature Material : Copper Alloy PCB Retention Feature Plating Material : Tin over Nickel Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 30 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Round Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .46 MM  [.018 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICIN) : 150 Dimensions Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Stack Height : 8.13 MM  [.32 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 300 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Packaging Features Packaging Method : Tube, Box Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Diameter : .46 MM  [.018 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • PCB Retention Feature Material : Copper Alloy
  • PCB Retention Feature Plating Material : Tin over Nickel
  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 30
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Shape & Form : Round
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : .46 MM  [.018 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness (MICIN) : 150

Dimensions


  • Row-to-Row Spacing : 1.27 MM  [.05 INCH ]
  • Stack Height : 8.13 MM  [.32 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 300
  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Approved Standards Products : CSA LR7189, UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Hold-Down Post

Packaging Features


  • Packaging Method : Tube, Box
  • Packaging Quantity : 24

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Diameter : .46 MM  [.018 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Headers & Wire Housings - 5-104656-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5-104656-3
Headers & Wire Housings 5-104656-3
30 50/50 HDR DRST SFMNT.320 SN

30 50/50 HDR DRST SFMNT.320 SN

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
5-104656-3
Headers & Wire Housings 5-104656-3
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Stacking Connector, Header, 30 Position, 2Row; Product Range Amp Te Connectivity - 16M3966 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 30 Position, 2Row; Product Range Amp Te Connectivity
16M3966
Stacking Connector, Header, 30 Position, 2Row; Product Range Amp Te Connectivity 16M3966
STACKING CONNECTOR, HEADER, 30 POSITION, 2ROW; Product Range:AMPMODU 50/50 Grid Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Colour:Black RoHS Compliant: Yes

STACKING CONNECTOR, HEADER, 30 POSITION, 2ROW; Product Range:AMPMODU 50/50 Grid Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 5-104656-3 5-104656-3 16M3966
Product Name PCB Headers & Receptacles Headers & Wire Housings Stacking Connector, Header, 30 Position, 2Row; Product Range Amp Te Connectivity
Mounting SMT; PCB Mount Header SMT; Surface Mount
Voltage Rating 30 volts
Current Rating 0.5000 amps
Dielectric Withstanding Voltage 0.3000 kilovolts
Operating Temperature -65 to 105 C (-85 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1011-257-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit, Strain Relief
Number of Contacts 2
View Details
PCB Headers & Receptacles - 103321-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102567-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 3 amps
View Details
2 suppliers
Rectangular Connector Accessories - 102681-1 - ODG (Origin Data Global)
Specs
Features Latch Lock
Number of Contacts 12
View Details