10 Pos 1.27mm Pitch Shrouded Header, 4A, Gold, SMD Product overview: 5-104656-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104656-1 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"
CONN HEADER 10POS .050 VERT SMD
10 50/50 HDR DRST SFMNT.320 SN ROHS COMPLIANT: YES
10 50/50 HDR DRST SFMNT.320 SN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-5-104656-1 | A99314-ND | 792-5-104656-1 | 52K3705 |
| Product Name | SMD 4A Electronic Connector | Headers, Male Pins | CONN HEADER 10POS .050 VERT SMD | 10 50/50 Hdr Drst Sfmnt.320 Sn Rohs Compliant Amp - Te Connectivity |
| Gender | Male / Plug | |||
| Termination | SMD/SMT | Solder | ||
| Voltage Rating | 30 volts | 30 volts | ||
| Current Rating | 4.0 amps | 0.5 amps | 4.0 amps |