TE Connectivity Headers, Male Pins 5-104655-6

Description
"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33533-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33533-ND
Headers, Male Pins A33533-ND
"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"

Buy Now Datasheet
Rectangular Connectors - 5-104655-6 - 856354-5-104655-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-104655-6
856354-5-104655-6
Rectangular Connectors - 5-104655-6 856354-5-104655-6
Manufacturer: TE Connectivity Win Source Part Number: 856354-5-104655-6 Series: AMPMODU 50/50 Grid Features: Connector Header position Package: Tube Family Name: 104655 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -5-104655-6-SI, A33533, -5-104655-6-CSI, 51046556

Manufacturer: TE Connectivity
Win Source Part Number: 856354-5-104655-6
Series: AMPMODU 50/50 Grid
Features: Connector Header position
Package: Tube
Family Name: 104655
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -5-104655-6-SI, A33533, -5-104655-6-CSI, 51046556

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-5-104655-6
SMD Electronic Connector 316-5-104655-6
50 Pos 1.27mm Shrouded Header, Male Pin, Straight, SMD Product overview: 5-104655-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104655-6 can be used for catalog matching and distributor lookup.

50 Pos 1.27mm Shrouded Header, Male Pin, Straight, SMD Product overview: 5-104655-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104655-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Stacking Connector, Header, 50 Position, 2Row; Connector Systems Amp - Te Connectivity - 16M3964 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 50 Position, 2Row; Connector Systems Amp - Te Connectivity
16M3964
Stacking Connector, Header, 50 Position, 2Row; Connector Systems Amp - Te Connectivity 16M3964
STACKING CONNECTOR, HEADER, 50 POSITION, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount Straight; Product Range:-; Colour:Black RoHS Compliant: Yes

STACKING CONNECTOR, HEADER, 50 POSITION, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount Straight; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33533-ND 856354-5-104655-6 316-5-104655-6 16M3964
Product Name Headers, Male Pins Rectangular Connectors - 5-104655-6 SMD Electronic Connector Stacking Connector, Header, 50 Position, 2Row; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector
Mounting Surface Mount
Current Rating 0.5 amps 4.0 amps
Unlock Full Specs
to access all available technical data