TE Connectivity SMD 4A Electronic Connector 5-104652-7

Description
70 Pos 1.27mm SMD Socket Strip, 4A, Gold, Straight Product overview: 5-104652-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104652-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
70 Pos 1.27mm SMD Socket Strip, 4A, Gold, Straight Product overview: 5-104652-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104652-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4A Electronic Connector
316-5-104652-7
SMD 4A Electronic Connector 316-5-104652-7
70 Pos 1.27mm SMD Socket Strip, 4A, Gold, Straight Product overview: 5-104652-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104652-7 can be used for catalog matching and distributor lookup.

70 Pos 1.27mm SMD Socket Strip, 4A, Gold, Straight Product overview: 5-104652-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104652-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - A33549-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A33549-ND
Headers, Receptacles, Female Sockets A33549-ND
"70 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"70 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Stacking Connector Receptacle, 70 Position, 2Row; Product Range Amp - Te Connectivity - 52K4441 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector Receptacle, 70 Position, 2Row; Product Range Amp - Te Connectivity
52K4441
Stacking Connector Receptacle, 70 Position, 2Row; Product Range Amp - Te Connectivity 52K4441
STACKING CONNECTOR RECEPTACLE, 70 POSITION, 2ROW; Product Range:BBD Series; No. of Contacts:70Contacts; Gender:Receptacle; Pitch Spacing:1.27mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Copper AlloyRoHS Compliant: Yes

STACKING CONNECTOR RECEPTACLE, 70 POSITION, 2ROW; Product Range:BBD Series; No. of Contacts:70Contacts; Gender:Receptacle; Pitch Spacing:1.27mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-5-104652-7 A33549-ND 52K4441
Product Name SMD 4A Electronic Connector Headers, Receptacles, Female Sockets Stacking Connector Receptacle, 70 Position, 2Row; Product Range Amp - Te Connectivity
Gender Female / Jack
Termination SMD/SMT Surface Mount
Voltage Rating 30 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79019-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
PwrBlade ® - 51915-143LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Turret Connectors - 36-1592-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers