TE Connectivity Headers, Receptacles, Female Sockets 5-104652-4

Description
"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A99320-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A99320-ND
Headers, Receptacles, Female Sockets A99320-ND
"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Singapore, Singapore
SMD 4A Electronic Connector
316-5-104652-4
SMD 4A Electronic Connector 316-5-104652-4
40 Pos 1.27mm Socket Header, Straight SMD, 4A, Gold Product overview: 5-104652-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104652-4 can be used for catalog matching and distributor lookup.

40 Pos 1.27mm Socket Header, Straight SMD, 4A, Gold Product overview: 5-104652-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104652-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 5-104652-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
5-104652-4
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 5-104652-4
CONN RCPT 40POS 0.05 GOLD SMD

CONN RCPT 40POS 0.05 GOLD SMD

Supplier's Site
Stacking Connector Receptacle, 40 Position, 2Row; Product Range Amp - Te Connectivity - 52K4439 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector Receptacle, 40 Position, 2Row; Product Range Amp - Te Connectivity
52K4439
Stacking Connector Receptacle, 40 Position, 2Row; Product Range Amp - Te Connectivity 52K4439
STACKING CONNECTOR RECEPTACLE, 40 POSITION, 2ROW; Product Range:AMPMODU 50/50 Grid Series; No. of Contacts:40Contacts; Gender:Receptacle; Pitch Spacing:1.27mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Colour:Black RoHS Compliant: Yes

STACKING CONNECTOR RECEPTACLE, 40 POSITION, 2ROW; Product Range:AMPMODU 50/50 Grid Series; No. of Contacts:40Contacts; Gender:Receptacle; Pitch Spacing:1.27mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Stacking Board Connector, Ampmodu 50/50 Grid Series, Receptacle, 1.27 Mm, 40, Surface Mount Rohs Compliant Amp - Te Connectivity - 98K9538 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Ampmodu 50/50 Grid Series, Receptacle, 1.27 Mm, 40, Surface Mount Rohs Compliant Amp - Te Connectivity
98K9538
Stacking Board Connector, Ampmodu 50/50 Grid Series, Receptacle, 1.27 Mm, 40, Surface Mount Rohs Compliant Amp - Te Connectivity 98K9538
Stacking Board Connector, AMPMODU 50/50 Grid Series, Receptacle, 1.27 mm, 40, Surface Mount RoHS Compliant: Yes

Stacking Board Connector, AMPMODU 50/50 Grid Series, Receptacle, 1.27 mm, 40, Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A99320-ND 316-5-104652-4 5-104652-4 52K4439 98K9538
Product Name Headers, Receptacles, Female Sockets SMD 4A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Stacking Connector Receptacle, 40 Position, 2Row; Product Range Amp - Te Connectivity Stacking Board Connector, Ampmodu 50/50 Grid Series, Receptacle, 1.27 Mm, 40, Surface Mount Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount
Number of Contacts 40 #
Termination SMD/SMT Solder Surface Mount
Unlock Full Specs
to access all available technical data