TE Connectivity Headers, Receptacles, Female Sockets 5-104652-3

Description
"30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A32568-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A32568-ND
Headers, Receptacles, Female Sockets A32568-ND
"30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1332629-5-104652-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1332629-5-104652-3
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1332629-5-104652-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332629-5-104652-3 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Tube Number of Positions: 30 Features: Board Lock Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Mated Stacking Heights: 6.35mm, 8.13mm, 9.91mm Standard Package: 22 Mounting: Surface Mount Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 150.0µin (3.81µm) Insulation Color: Black Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.187" (4.75mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -5-104652-3-CSI,A325 68,-5-104652-3-SI,51 046523 Base Product Number: 104652 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332629-5-104652-3
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Packaging: Tube
Number of Positions: 30
Features: Board Lock
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Mated Stacking Heights: 6.35mm, 8.13mm, 9.91mm
Standard Package: 22
Mounting: Surface Mount
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 150.0µin (3.81µm)
Insulation Color: Black
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.187" (4.75mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -5-104652-3-CSI,A32568,-5-104652-3-SI,51046523
Base Product Number: 104652
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 4A Electronic Connector
316-5-104652-3
SMD 4A Electronic Connector 316-5-104652-3
30 Pos 1.27mm SMD Receptacle, 4A, Gold Contact, Straight Product overview: 5-104652-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104652-3 can be used for catalog matching and distributor lookup.

30 Pos 1.27mm SMD Receptacle, 4A, Gold Contact, Straight Product overview: 5-104652-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104652-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Rcpt, 30Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity - 98K9537 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 30Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity
98K9537
Connector, Rcpt, 30Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity 98K9537
CONNECTOR, RCPT, 30POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:AMPMODU 50/50 Grid Series RoHS Compliant: Yes

CONNECTOR, RCPT, 30POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:AMPMODU 50/50 Grid Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 5-104652-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
5-104652-3
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 5-104652-3
CONN RCPT 30POS 0.05 GOLD SMD

CONN RCPT 30POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32568-ND 1332629-5-104652-3 316-5-104652-3 98K9537 5-104652-3
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMD 4A Electronic Connector Connector, Rcpt, 30Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Rectangular Connectors, Heavy Duty Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount Surface Mount Surface Mount
Number of Contacts 30 #
Termination Solder SMD/SMT Solder
Unlock Full Specs
to access all available technical data