Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332076-5-104652-2
Category: Connectors, Interconnects>Rectan
Packaging: Tube
Number of Positions: 20
Features: Board Lock
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Mated Stacking Heights: 6.35mm, 8.13mm, 9.91mm
Standard Package: 31
Mounting: Surface Mount
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 150.0µin (3.81µm)
Insulation Color: Black
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.187" (4.75mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 51046522,2266-5-1046
Base Product Number: 104652
RoHS Status: ROHS3 Compliant
20 Pos 2 Row 0.05" Pitch Gold Receptacle, Straight, SMD Product overview: 5-104652-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104652-2 can be used for catalog matching and distributor lookup.
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
20 50/50 GRID DRST SFMNT RCPT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1332076-5-104652-2 | 316-5-104652-2 | A33547-ND | 75AC8919 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | SMD Electronic Connector | Headers, Receptacles, Female Sockets | 20 50/50 Grid Drst Sfmnt Rcpt Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | ||
| Termination | Solder | SMD/SMT | ||
| Mounting | Surface Mount | Surface Mount |