"100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
BOARD-BOARD CONNECTOR RECEPTACLE 100 POSITION, 2ROW; Connector Systems:Board-to-Boa
CONN RCPT 100POS 0.05 GOLD SMD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33574-ND | 16M3962 | 5-104550-9 |
| Product Name | Headers, Receptacles, Female Sockets | Board-Board Connector Receptacle 100 Position, 2Row; Connector Systems Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Surface Mount | Surface Mount | Surface Mount |
| Voltage Rating | 30 volts | 30 volts |