"60 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
CONN RCPT 60POS 0.05 GOLD SMD
Board-To-Board Connector, AMPMODU System 50 Series, Surface Mount, Receptacle, 60, 1.27 mm RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-104550-7-ND | 5-104550-7 | 76Y5702 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-To-Board Connector, Ampmodu System 50 Series, Surface Mount, Receptacle, 60, 1.27 Mm Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 30 volts | 30 volts |