TE Connectivity Headers, Receptacles, Female Sockets 5-104550-5

Description
"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A31880-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A31880-ND
Headers, Receptacles, Female Sockets A31880-ND
"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1332026-5-104550-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1332026-5-104550-5
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1332026-5-104550-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332026-5-104550-5 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Tube Number of Positions: 40 Features: Board Lock Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Voltage Rating: 30VAC Mated Stacking Heights: 11.94mm, 13.08mm Material Flammability Rating: UL94 V-0 Standard Package: 16 Mounting: Surface Mount Insulation Material: Polyphthalamide (PPA) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 150.0µin (3.81µm) Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.370" (9.40mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A31880,2266-5-104550 -5,-5-104550-5-CSI,5 1045505,Q7785223 Base Product Number: 104550 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332026-5-104550-5
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Packaging: Tube
Number of Positions: 40
Features: Board Lock
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Voltage Rating: 30VAC
Mated Stacking Heights: 11.94mm, 13.08mm
Material Flammability Rating: UL94 V-0
Standard Package: 16
Mounting: Surface Mount
Insulation Material: Polyphthalamide (PPA)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 150.0µin (3.81µm)
Insulation Color: Black
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.370" (9.40mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A31880,2266-5-104550-5,-5-104550-5-CSI,51045505,Q7785223
Base Product Number: 104550
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-5-104550-5
Electronic Connector 316-5-104550-5
40 Pos 1.27mm SMT Socket Header, 2 Row, Gold Contact Product overview: 5-104550-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104550-5 can be used for catalog matching and distributor lookup.

40 Pos 1.27mm SMT Socket Header, 2 Row, Gold Contact Product overview: 5-104550-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104550-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
40 Sys50 Surfmnt Drst Rcpt Sn Amp - Te Connectivity - 76AC7609 - Newark, An Avnet Company
Chicago, IL, United States
40 Sys50 Surfmnt Drst Rcpt Sn Amp - Te Connectivity
76AC7609
40 Sys50 Surfmnt Drst Rcpt Sn Amp - Te Connectivity 76AC7609
40 SYS50 SURFMNT DRST RCPT SN

40 SYS50 SURFMNT DRST RCPT SN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A31880-ND 1332026-5-104550-5 316-5-104550-5 76AC7609
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Electronic Connector 40 Sys50 Surfmnt Drst Rcpt Sn Amp - Te Connectivity
Connector Type Header Connector; Receptacle Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data