TE Connectivity Headers, Receptacles, Female Sockets 5-104550-4

Description
"30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A33573-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A33573-ND
Headers, Receptacles, Female Sockets A33573-ND
"30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Singapore, Singapore
SMD 30V Electronic Connector
316-5-104550-4
SMD 30V Electronic Connector 316-5-104550-4
30 Pos 1.27mm Pitch Receptacle, 30V, Gold/Tin, SMD, Straight Product overview: 5-104550-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104550-4 can be used for catalog matching and distributor lookup.

30 Pos 1.27mm Pitch Receptacle, 30V, Gold/Tin, SMD, Straight Product overview: 5-104550-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104550-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Connector Receptacle, 30 Position, 2Row; Connector Systems Amp - Te Connectivity - 16M3959 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 30 Position, 2Row; Connector Systems Amp - Te Connectivity
16M3959
Board-Board Connector Receptacle, 30 Position, 2Row; Connector Systems Amp - Te Connectivity 16M3959
BOARD-BOARD CONNECTOR RECEPTACLE, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:AMPMODU System 50 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 30 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:AMPMODU System 50 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A33573-ND 316-5-104550-4 16M3959
Product Name Headers, Receptacles, Female Sockets SMD 30V Electronic Connector Board-Board Connector Receptacle, 30 Position, 2Row; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data