TE Connectivity Headers, Receptacles, Female Sockets 5-104550-2

Description
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A33572-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A33572-ND
Headers, Receptacles, Female Sockets A33572-ND
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-5-104550-2
SMD Electronic Connector 316-5-104550-2
20 Pos 1.27mm Socket Header, Straight SMD, Gold/Tin Plating Product overview: 5-104550-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104550-2 can be used for catalog matching and distributor lookup.

20 Pos 1.27mm Socket Header, Straight SMD, Gold/Tin Plating Product overview: 5-104550-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104550-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Connector Receptacle, 20 Position, 2Row; Product Range Amp - Te Connectivity - 16M3958 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 20 Position, 2Row; Product Range Amp - Te Connectivity
16M3958
Board-Board Connector Receptacle, 20 Position, 2Row; Product Range Amp - Te Connectivity 16M3958
BOARD-BOARD CONNECTOR RECEPTACLE, 20 POSITION, 2ROW; Product Range:AMPMODU System 50 Series; Contact Termination Type:Surface Mount; Gender:Receptacle; No. of Contacts:20; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 20 POSITION, 2ROW; Product Range:AMPMODU System 50 Series; Contact Termination Type:Surface Mount; Gender:Receptacle; No. of Contacts:20; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A33572-ND 316-5-104550-2 16M3958
Product Name Headers, Receptacles, Female Sockets SMD Electronic Connector Board-Board Connector Receptacle, 20 Position, 2Row; Product Range Amp - Te Connectivity
Connector Type Header Connector; Receptacle
Mounting Surface Mount
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data