TE Connectivity Headers, Male Pins 5-104549-6

Description
"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A31877-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A31877-ND
Headers, Male Pins A31877-ND
"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"

Buy Now Datasheet
Singapore, Singapore
1A 30V Electronic Connector
316-5-104549-6
1A 30V Electronic Connector 316-5-104549-6
40 Pos 1.27mm SM Header, Gold, Straight, 1A, 30V Product overview: 5-104549-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104549-6 can be used for catalog matching and distributor lookup.

40 Pos 1.27mm SM Header, Gold, Straight, 1A, 30V Product overview: 5-104549-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104549-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wtb Connector, Header, 40Pos, 1.27Mm; Connector Systems Amp - Te Connectivity - 99X4234 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 40Pos, 1.27Mm; Connector Systems Amp - Te Connectivity
99X4234
Wtb Connector, Header, 40Pos, 1.27Mm; Connector Systems Amp - Te Connectivity 99X4234
WTB CONNECTOR, HEADER, 40POS, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:System 50; Connector Shroud:- RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 40POS, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:System 50; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A31877-ND 316-5-104549-6 99X4234
Product Name Headers, Male Pins 1A 30V Electronic Connector Wtb Connector, Header, 40Pos, 1.27Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Surface Mount
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data