TE Connectivity Rectangular Connectors - 5-104549-5 5-104549-5

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 005177-5-104549-5 Packaging: Tube/Rail Number of Positions: 30 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Voltage Rating: 30VAC Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Mounting: SMD (SMT) Insulation Material: Polyphthalamide (PPA) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 150μin (3.81μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.435" (11.05mm) Contact Shape: Circular Temperature Range - Operating: -65°C to 105°C Contact Length - Mating: 0.125" (3.18mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 005177-5-104549-5 Packaging: Tube/Rail Number of Positions: 30 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Voltage Rating: 30VAC Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Mounting: SMD (SMT) Insulation Material: Polyphthalamide (PPA) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 150μin (3.81μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.435" (11.05mm) Contact Shape: Circular Temperature Range - Operating: -65°C to 105°C Contact Length - Mating: 0.125" (3.18mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 5-104549-5 - 005177-5-104549-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-104549-5
005177-5-104549-5
Rectangular Connectors - 5-104549-5 005177-5-104549-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 005177-5-104549-5 Packaging: Tube/Rail Number of Positions: 30 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Voltage Rating: 30VAC Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Mounting: SMD (SMT) Insulation Material: Polyphthalamide (PPA) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 150μin (3.81μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.435" (11.05mm) Contact Shape: Circular Temperature Range - Operating: -65°C to 105°C Contact Length - Mating: 0.125" (3.18mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 20

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 005177-5-104549-5
Packaging: Tube/Rail
Number of Positions: 30
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Voltage Rating: 30VAC
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Medical, Telecommunications
Mounting: SMD (SMT)
Insulation Material: Polyphthalamide (PPA)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 150μin (3.81μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.435" (11.05mm)
Contact Shape: Circular
Temperature Range - Operating: -65°C to 105°C
Contact Length - Mating: 0.125" (3.18mm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 20

Buy Now Datasheet
Singapore, Singapore
SMD 1A 30V Electronic Connector
316-5-104549-5
SMD 1A 30V Electronic Connector 316-5-104549-5
30 Pos 1.27mm Gold Header, Straight, SMD, 1A, 30V Product overview: 5-104549-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104549-5 can be used for catalog matching and distributor lookup.

30 Pos 1.27mm Gold Header, Straight, SMD, 1A, 30V Product overview: 5-104549-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104549-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A31876-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A31876-ND
Headers, Male Pins A31876-ND
"Connector Header Surface Mount 30 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 30 position 0.050"" (1.27mm)"

Buy Now Datasheet
Connector, Header, 30Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity - 52R4207 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 30Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity
52R4207
Connector, Header, 30Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity 52R4207
CONNECTOR, HEADER, 30POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Straight; Product Range:System 50 RoHS Compliant: Yes

CONNECTOR, HEADER, 30POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Straight; Product Range:System 50 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 005177-5-104549-5 316-5-104549-5 A31876-ND 52R4207
Product Name Rectangular Connectors - 5-104549-5 SMD 1A 30V Electronic Connector Headers, Male Pins Connector, Header, 30Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data