TE Connectivity Connector, Header, 30Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity 5-104549-5.

Description
CONNECTOR, HEADER, 30POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Straight; Product Range:AMPMODU System 50 Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 30POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Straight; Product Range:AMPMODU System 50 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 30Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity - 30AC4905 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 30Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity
30AC4905
Connector, Header, 30Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity 30AC4905
CONNECTOR, HEADER, 30POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Straight; Product Range:AMPMODU System 50 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 30POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Straight; Product Range:AMPMODU System 50 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC4905
Product Name Connector, Header, 30Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-943-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details