"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"
Mfr: Freescale Semiconductor
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 76
Number of Rows: 2
Row Spacing - Mating: 0.205" (5.20mm)
20 Pos 2 Row 1A Gold Plated Male Header, Straight, Surface Mount Product overview: 5-104549-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104549-2 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 0.05IN; Connector Systems:Wire-to-Boar
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A31875-ND | 316-5-104549-2 | 52K4435 | |
| Product Name | Headers, Male Pins | Connectors,Interconnects | SMD 1A Electronic Connector | Wire-Board Connector, Header, 20 Position, 0.05In; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Surface Mount | |||
| Voltage Rating | 30 volts | 30 volts | ||
| Number of Contacts | 20 # |