TE Connectivity Contacts 5-104506-7

Description
AMPMODU MTE
Request a Quote Datasheet
Description
AMPMODU MTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 5-104506-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
5-104506-7
Contacts 5-104506-7
AMPMODU MTE

AMPMODU MTE

Buy Now
Swedesboro, NJ, United States
Contacts
5-104506-7
Contacts 5-104506-7
Contacts

Contacts

Buy Now
Connectors - 5-104506-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5-104506-7
Connectors 5-104506-7
MTE PIN LP

MTE PIN LP

Buy Now
Rectangular Connector Contacts - A34236-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A34236-ND
Rectangular Connector Contacts A34236-ND
Pin Contact Gold 28-32 AWG Crimp

Pin Contact Gold 28-32 AWG Crimp

Buy Now Datasheet
Contact, Pin, 32-28Awg, Crimp; Product Range Amp - Te Connectivity - 84K8427 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 32-28Awg, Crimp; Product Range Amp - Te Connectivity
84K8427
Contact, Pin, 32-28Awg, Crimp; Product Range Amp - Te Connectivity 84K8427
CONTACT, PIN, 32-28AWG, CRIMP; Product Range:AMPMODU MTE Series; Contact Gender:Pin; Wire Size AWG Min:32AWG; Wire Size AWG Max:28AWG; Contact Termination Type:Crimp; Contact Material:Phosphor Bronze; Connector Type:Contact, Crimp RoHS Compliant: Yes

CONTACT, PIN, 32-28AWG, CRIMP; Product Range:AMPMODU MTE Series; Contact Gender:Pin; Wire Size AWG Min:32AWG; Wire Size AWG Max:28AWG; Contact Termination Type:Crimp; Contact Material:Phosphor Bronze; Connector Type:Contact, Crimp RoHS Compliant: Yes

Supplier's Site
Mte Pin Lp Rohs Compliant Amp - Te Connectivity - 32T8718 - Newark, An Avnet Company
Chicago, IL, United States
Mte Pin Lp Rohs Compliant Amp - Te Connectivity
32T8718
Mte Pin Lp Rohs Compliant Amp - Te Connectivity 32T8718
MTE PIN LP ROHS COMPLIANT: YES

MTE PIN LP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-104506-7 5-104506-7 5-104506-7 A34236-ND 84K8427 32T8718
Product Name Contacts Contacts Connectors Rectangular Connector Contacts Contact, Pin, 32-28Awg, Crimp; Product Range Amp - Te Connectivity Mte Pin Lp Rohs Compliant Amp - Te Connectivity
Mounting AMPMODU
Unlock Full Specs
to access all available technical data

Similar Products