TE Connectivity Contacts 5-104506-3

Description
AMPMODU MTE
Request a Quote Datasheet
Description
AMPMODU MTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 5-104506-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
5-104506-3
Contacts 5-104506-3
AMPMODU MTE

AMPMODU MTE

Buy Now
Rectangular Connector Contacts - 5-104506-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
5-104506-3-ND
Rectangular Connector Contacts 5-104506-3-ND
Pin Contact Tin 28-32 AWG Crimp

Pin Contact Tin 28-32 AWG Crimp

Buy Now Datasheet
Mte Pin Lp Amp - Te Connectivity - 40P2010 - Newark, An Avnet Company
Chicago, IL, United States
Mte Pin Lp Amp - Te Connectivity
40P2010
Mte Pin Lp Amp - Te Connectivity 40P2010
MTE PIN LP

MTE PIN LP

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-104506-3 5-104506-3-ND 40P2010
Product Name Contacts Rectangular Connector Contacts Mte Pin Lp Amp - Te Connectivity
Mounting AMPMODU
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201Y26L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details