TE Connectivity Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 5-104505-6.

Description
CONTACT, PIN, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU MTE SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:AMPMODU MTE CONNECTORS ROHS COMPLIANT: YES
Description
CONTACT, PIN, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU MTE SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:AMPMODU MTE CONNECTORS ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 26AC8057 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
26AC8057
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 26AC8057
CONTACT, PIN, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU MTE SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:AMPMODU MTE CONNECTORS ROHS COMPLIANT: YES

CONTACT, PIN, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU MTE SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:AMPMODU MTE CONNECTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8057
Product Name Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-103-838-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details