The TE Connectivity AMPMODU MTE crimp pin contact is designed for use with wire sizes ranging from 26 AWG to 22 AWG. It features gold plating for enhanced conductivity and corrosion resistance. This contact is suitable for applications in various electronic equipment, including medical instruments, automotive controls, and telecommunications. The product supports a maximum current rating of 3 amps per contact in free air and operates effectively within a temperature range of -65°C to +105°C. It is RoHS compliant, ensuring it meets environmental standards. The crimp termination type allows for reliable connections in wire-to-board and wire-to-wire configurations.
Pin Contact Gold 22-26 AWG Crimp
Pin Contact Gold 22-26 AWG Crimp
Win Source Part Number: 1363421-5-104505-6
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU MTE
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 104505
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:MTE; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU MTE Connectors; Wire Size AWG Min:26AWG RoHS Compliant: Yes
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:MTE; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:TE AMPMODU MTE Connectors; Wire Size AWG Min:26AWG RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A34238TR-ND | 1363421-5-104505-6 | 05M4896 |
| Product Name | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |