TE Connectivity Connectors 5-104505-5

Description
MTE PIN LP
Request a Quote Datasheet
Description
MTE PIN LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 5-104505-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5-104505-5
Connectors 5-104505-5
MTE PIN LP

MTE PIN LP

Buy Now
Rectangular Connector Contacts - A34239-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A34239-ND
Rectangular Connector Contacts A34239-ND
Pin Contact Gold 22-26 AWG Crimp

Pin Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Contacts - 5-104505-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
5-104505-5
Contacts 5-104505-5
AMPMODU MTE

AMPMODU MTE

Buy Now
Swedesboro, NJ, United States
Contacts
5-104505-5
Contacts 5-104505-5
Contacts

Contacts

Buy Now
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 78K6558 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
78K6558
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 78K6558
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:AMPMODU MTE Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU MTE Connectors; Pack Quantity:1 RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:AMPMODU MTE Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU MTE Connectors; Pack Quantity:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-104505-5 A34239-ND 5-104505-5 5-104505-5 78K6558
Product Name Connectors Rectangular Connector Contacts Contacts Contacts Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-B1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 180 Housing,White - 1381G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers