TE Connectivity Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 5-104505-5.

Description
CONTACT, PIN, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU MTE SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:AMPMODU MTE CONNECTORS; PACK QUANTITY:1 ROHS COMPLIANT: YES
Datasheet
Description
CONTACT, PIN, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU MTE SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:AMPMODU MTE CONNECTORS; PACK QUANTITY:1 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 30AC4904 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
30AC4904
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 30AC4904
CONTACT, PIN, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU MTE SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:AMPMODU MTE CONNECTORS; PACK QUANTITY:1 ROHS COMPLIANT: YES

CONTACT, PIN, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU MTE SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:AMPMODU MTE CONNECTORS; PACK QUANTITY:1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC4904
Product Name Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - J236A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details