Male Crimp Pin Connector, 3A, 22-26AWG, Gold/Tin, 300V Product overview: 5-104505-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 300V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5-104505-4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1363009-5-104505-4
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU MTE
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 104505
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Pin Contact Gold 22-26 AWG Crimp
Pin Contact Gold 22-26 AWG Crimp
Electronic Component
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:MTE; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU MTE Connectors; Wire Size AWG Min:26AWG RoHS Compliant: Yes
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-104505-4 | 332-5-104505-4 | 1363009-5-104505-4 | A34239CT-ND | 5-104505-4 | 73K6469 |
| Product Name | Connectors Data & Signal | 3A 300V Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Rectangular Connector Contacts | Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity | |
| Gender | Male / Plug |