TE Connectivity Connectors 5-104505-2

Description
MTE PIN 22-26 AWG PLTD
Request a Quote Datasheet
Description
MTE PIN 22-26 AWG PLTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 5-104505-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5-104505-2
Connectors 5-104505-2
MTE PIN 22-26 AWG PLTD

MTE PIN 22-26 AWG PLTD

Buy Now
Rectangular Connector Contacts - A34240TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A34240TR-ND
Rectangular Connector Contacts A34240TR-ND
Pin Contact Tin 22-26 AWG Crimp

Pin Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A34240CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A34240CT-ND
Rectangular Connector Contacts A34240CT-ND
Pin Contact Tin 22-26 AWG Crimp

Pin Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 74AC2932 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
74AC2932
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 74AC2932
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:AMPMODU MTE Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPMODU MTE Series Connectors; Wire Size RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:AMPMODU MTE Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPMODU MTE Series Connectors; Wire Size RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-104505-2 A34240TR-ND 74AC2932
Product Name Connectors Rectangular Connector Contacts Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products