TE Connectivity Contacts 5-104481-6

Description
SHORT POINT RECP CONT LP
Request a Quote Datasheet
Description
SHORT POINT RECP CONT LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 5-104481-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
5-104481-6
Contacts 5-104481-6
SHORT POINT RECP CONT LP

SHORT POINT RECP CONT LP

Buy Now
Swedesboro, NJ, United States
Contacts
5-104481-6
Contacts 5-104481-6
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A34246-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A34246-ND
Rectangular Connector Contacts A34246-ND
Socket Contact Tin 28-32 AWG Crimp

Socket Contact Tin 28-32 AWG Crimp

Buy Now Datasheet
Contact, Receptacle, 32-28Awg, Crimp; Product Range Amp - Te Connectivity - 16M3142 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 32-28Awg, Crimp; Product Range Amp - Te Connectivity
16M3142
Contact, Receptacle, 32-28Awg, Crimp; Product Range Amp - Te Connectivity 16M3142
CONTACT, RECEPTACLE, 32-28AWG, CRIMP; Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPMODU MTE Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 32-28AWG, CRIMP; Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPMODU MTE Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-104481-6 A34246-ND 16M3142
Product Name Contacts Rectangular Connector Contacts Contact, Receptacle, 32-28Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190413 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details