TE Connectivity Headers, Male Pins 5-104450-3

Description
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A115249-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A115249-ND
Headers, Male Pins A115249-ND
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-5-104450-3
3A Electronic Connector 316-5-104450-3
4 Pos 2.54mm Shrouded Header, Male, Straight, 3A, Tin Product overview: 5-104450-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104450-3 can be used for catalog matching and distributor lookup.

4 Pos 2.54mm Shrouded Header, Male, Straight, 3A, Tin Product overview: 5-104450-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104450-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5-104450-3 - 763885-5-104450-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-104450-3
763885-5-104450-3
Rectangular Connectors - 5-104450-3 763885-5-104450-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763885-5-104450-3 Series: AMPMODU MTE Packaging: Tube Number of Positions: 4 Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 105°C Features: Board Guide, Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit, Solder Fastening Type: Latch Holder Contact Material: Brass Current Rating: 3A Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 104450 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Overall Contact Length: 0.545" (13.84mm) Insulation Height: 0.535" (13.60mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): 70543-0038; DF1EG-4P-2.5DSA(05); Introduction Date: August 04, 2010 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763885-5-104450-3
Series: AMPMODU MTE
Packaging: Tube
Number of Positions: 4
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 105°C
Features: Board Guide, Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit, Solder
Fastening Type: Latch Holder
Contact Material: Brass
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Medical, Telecommunications
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100μin (2.54μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Family Name: 104450
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.130" (3.30mm)
Overall Contact Length: 0.545" (13.84mm)
Insulation Height: 0.535" (13.60mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
Alternative Parts (Cross-Reference): 70543-0038; DF1EG-4P-2.5DSA(05);
Introduction Date: August 04, 2010
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Rectangular Connectors - 5-104450-3 - 721750-5-104450-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-104450-3
721750-5-104450-3
Rectangular Connectors - 5-104450-3 721750-5-104450-3
Manufacturer: Tyco Electronics Win Source Part Number: 721750-5-104450-3 Manufacturer Homepage: www.te.com Reference case: 100in2.54m Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 721750-5-104450-3
Manufacturer Homepage: www.te.com
Reference case: 100in2.54m
Reference Date Code: 08+
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A115249-ND 316-5-104450-3 763885-5-104450-3 721750-5-104450-3
Product Name Headers, Male Pins 3A Electronic Connector Rectangular Connectors - 5-104450-3 Rectangular Connectors - 5-104450-3
Connector Type Header Connector; Header Automotive Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data