3 Pos 2.54mm Shrouded Header, Male, Straight, Thru-Hole, 3A Product overview: 5-104450-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104450-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Series: AMPMODU MTE
Package: Tube
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Style: Board to Board or Cable
Shrouding: Shrouded - 4 Wall
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
CONN HEADER VERT 3POS 2.54MM
5-104450-2 ROHS COMPLIANT: YES
03 MTE HDR SRST LATCH W/HLDWN ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-5-104450-2 | A115248-ND | 5-104450-2 | 82AC1703 | |
| Product Name | 3A Electronic Connector | Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 5-104450-2 Rohs Compliant Amp - Te Connectivity |
| Gender | Male / Plug | ||||
| Termination | Crimp | Press-Fit, Solder | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | ||
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |