TE Connectivity Connectors,Interconnects 5-104363-9

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Connector Type: Header, Cuttable Contact Type: Forked Pitch - Mating: 0.050" (1.27mm) Number of Positions: 5 Number of Positions Loaded: All Style: C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Connector Type: Header, Cuttable Contact Type: Forked Pitch - Mating: 0.050" (1.27mm) Number of Positions: 5 Number of Positions Loaded: All Style: C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Connector Type: Header, Cuttable Contact Type: Forked Pitch - Mating: 0.050" (1.27mm) Number of Positions: 5 Number of Positions Loaded: All Style: C

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Connector Type: Header, Cuttable
Contact Type: Forked
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 5
Number of Positions Loaded: All
Style: C

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-5-104363-9
3A Electronic Connector 316-5-104363-9
10 Pos 2.54mm Shrouded Header, Male, Straight, Thru-Hole, 3A Product overview: 5-104363-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104363-9 can be used for catalog matching and distributor lookup.

10 Pos 2.54mm Shrouded Header, Male, Straight, Thru-Hole, 3A Product overview: 5-104363-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104363-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A33944-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33944-ND
Headers, Male Pins A33944-ND
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wtb Connector, Header, 10Pos, 2.54Mm; Connector Systems Amp - Te Connectivity - 96Y2071 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 10Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
96Y2071
Wtb Connector, Header, 10Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 96Y2071
WTB CONNECTOR, HEADER, 10POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 10POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-5-104363-9 A33944-ND 96Y2071
Product Name Connectors,Interconnects 3A Electronic Connector Headers, Male Pins Wtb Connector, Header, 10Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
Gender Male / Plug
Termination Crimp Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data