TE Connectivity Headers, Male Pins 5-104363-4

Description
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33929-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33929-ND
Headers, Male Pins A33929-ND
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

Buy Now Datasheet
Rectangular Connectors - 5-104363-4 - 056948-5-104363-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-104363-4
056948-5-104363-4
Rectangular Connectors - 5-104363-4 056948-5-104363-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 056948-5-104363-4 Packaging: Tube/Rail Number of Positions: 5 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Current Rating: 3A Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Mounting: Through Hole Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Overall Contact Length: 0.550" (13.97mm) Insulation Height: 0.535" (13.60mm) Contact Shape: Square Temperature Range - Operating: -65°C to 105°C Contact Length - Mating: 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Medical, Automotive, Communications & Networking, Computers & Computer Peripherals, Sensing & Instrumentation, Test & Measurement

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 056948-5-104363-4
Packaging: Tube/Rail
Number of Positions: 5
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Medical, Telecommunications
Mounting: Through Hole
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.130" (3.30mm)
Overall Contact Length: 0.550" (13.97mm)
Insulation Height: 0.535" (13.60mm)
Contact Shape: Square
Temperature Range - Operating: -65°C to 105°C
Contact Length - Mating: 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Medical, Automotive, Communications & Networking, Computers & Computer Peripherals, Sensing & Instrumentation, Test & Measurement

Buy Now Datasheet
Connectors - 5-104363-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5-104363-4
Connectors 5-104363-4
05 MTE HDR SRST LATCH .100CL

05 MTE HDR SRST LATCH .100CL

Buy Now
PCB Headers - 1895921 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1895921
PCB Headers 1895921
TE Connectivity 5-104363-4 PCB Header

TE Connectivity 5-104363-4 PCB Header

Supplier's Site
PCB Headers - 7189885P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7189885P
PCB Headers 7189885P
TE Connectivity 5-104363-4 PCB Header

TE Connectivity 5-104363-4 PCB Header

Supplier's Site
PCB Headers - 7189885 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7189885
PCB Headers 7189885
TE Connectivity 5-104363-4 PCB Header

TE Connectivity 5-104363-4 PCB Header

Supplier's Site
Singapore, Singapore
3A Electronic Connector
316-5-104363-4
3A Electronic Connector 316-5-104363-4
5 Pos 1 Row 2.54mm Pitch Male Header, 3A, Gold, Straight, SM/TH Product overview: 5-104363-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104363-4 can be used for catalog matching and distributor lookup.

5 Pos 1 Row 2.54mm Pitch Male Header, 3A, Gold, Straight, SM/TH Product overview: 5-104363-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104363-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 16M3131 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
16M3131
Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 16M3131
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTE RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33929-ND 056948-5-104363-4 5-104363-4 1895921 7189885P 7189885 316-5-104363-4 16M3131
Product Name Headers, Male Pins Rectangular Connectors - 5-104363-4 Connectors PCB Headers PCB Headers PCB Headers 3A Electronic Connector Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Automotive Connector; Rectangular Connectors, Heavy Duty Wire to Board Connector Wire to Board Connector
Mounting Through Hole Through Hole Through hole Through hole
Current Rating 3.0 amps 3.0 amps 3.0 amps
Number of Contacts 5 #
Unlock Full Specs
to access all available technical data