TE Connectivity PCB Headers & Receptacles 5-104363-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 5.84 MM  [.23 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 13.59 MM  [.535 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 600 Insulation Resistance (Min) (MEGOHM) : 5000 Termination Resistance (MOHM) : 15 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization, Latch Mating Retention : With Mating Retention Type : Polarized Lock PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box Packaging Quantity : 42 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 5.84 MM  [.23 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 13.59 MM  [.535 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 600 Insulation Resistance (Min) (MEGOHM) : 5000 Termination Resistance (MOHM) : 15 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization, Latch Mating Retention : With Mating Retention Type : Polarized Lock PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box Packaging Quantity : 42 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 5-104363-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
5-104363-3
PCB Headers & Receptacles 5-104363-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 5.84 MM  [.23 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 13.59 MM  [.535 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 600 Insulation Resistance (Min) (MEGOHM) : 5000 Termination Resistance (MOHM) : 15 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization, Latch Mating Retention : With Mating Retention Type : Polarized Lock PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box Packaging Quantity : 42 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Length : 5.84 MM  [.23 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]

Dimensions


  • Connector Height : 13.59 MM  [.535 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 600
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Termination Resistance (MOHM) : 15

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization, Latch
  • Mating Retention : With
  • Mating Retention Type : Polarized Lock
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube, Box
  • Packaging Quantity : 42

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 5-104363-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5-104363-3
Headers & Wire Housings 5-104363-3
04 MTE HDR SRST LATCH .100CL

04 MTE HDR SRST LATCH .100CL

Buy Now
Headers & Wire Housings - 5-104363-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5-104363-3
Headers & Wire Housings 5-104363-3
MTE HI-TEMP HDR ASSY

MTE HI-TEMP HDR ASSY

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1362598-5-104363-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1362598-5-104363-3
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1362598-5-104363-3
Win Source Part Number: 1362598-5-104363-3 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 105°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU MTE Package: Tube Product Status: Active Features: Keying Slot Base Product Number: 104363 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: Automotive, General Purpose, Medical, Telecommunications REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 3A Style: Board to Board or Cable Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 4 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Holder Contact Length - Mating: 0.230" (5.84mm) Contact Length - Post: 0.130" (3.30mm) Overall Contact Length: 0.550" (13.97mm) Insulation Height: 0.535" (13.60mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Thermoplastic Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: 100.0µin (2.54µm)

Win Source Part Number: 1362598-5-104363-3
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -65°C ~ 105°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU MTE
Package: Tube
Product Status: Active
Features: Keying Slot
Base Product Number: 104363
Mounting Type: Through Hole
HTSUS: 8536.69.4040
Applications: Automotive, General Purpose, Medical, Telecommunications
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 3A
Style: Board to Board or Cable
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 4
Number of Rows: 1
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Latch Holder
Contact Length - Mating: 0.230" (5.84mm)
Contact Length - Post: 0.130" (3.30mm)
Overall Contact Length: 0.550" (13.97mm)
Insulation Height: 0.535" (13.60mm)
Contact Shape: Square
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Contact Material: Brass
Insulation Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Contact Finish Thickness - Post: 100.0µin (2.54µm)

Buy Now Datasheet
Wire-To-Board Connector, Ampmodu Mte Series, Through Hole, Header, 4, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp Te Connectivity - 25T1458 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Ampmodu Mte Series, Through Hole, Header, 4, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp Te Connectivity
25T1458
Wire-To-Board Connector, Ampmodu Mte Series, Through Hole, Header, 4, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp Te Connectivity 25T1458
Wire-To-Board Connector, AMPMODU MTE Series, Through Hole, Header, 4, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, AMPMODU MTE Series, Through Hole, Header, 4, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Headers, Male Pins - 5-104363-3 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
5-104363-3
Headers, Male Pins 5-104363-3
CONN HEADER VERT 4POS 2.54MM

CONN HEADER VERT 4POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 5-104363-3 5-104363-3 1362598-5-104363-3 25T1458 5-104363-3
Product Name PCB Headers & Receptacles Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Wire-To-Board Connector, Ampmodu Mte Series, Through Hole, Header, 4, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp Te Connectivity Headers, Male Pins
Mounting Through-Hole; Board Mount Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Current Rating 3 amps 3 amps 3 amps
Dielectric Withstanding Voltage 0.6000 kilovolts
Operating Temperature -65 to 105 C (-85 to 221 F) -65 to 105 C (-85 to 221 F) -65 to 105 C (-85 to 221 F)
Contact Plating Tin Gold; Gold
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connector Headers & Receptacles - 103326-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Connector Headers & Receptacles - 102975-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Connector Headers & Receptacles - 103329-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 103148-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details