7 Pos 2.54mm Shrouded Header, Male, Straight, Thru-Hole, 3A Product overview: 5-104362-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104362-6 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
07 MTE HDR SRST LATCH W/HLDWN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-5-104362-6 | A33972-ND | 36AC5105 |
| Product Name | 3A Electronic Connector | Headers, Male Pins | 07 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity |
| Gender | Male / Plug | ||
| Termination | Crimp | ||
| Current Rating | 3.0 amps | 3.0 amps | |
| Connector Type | Header Connector; Header |