6 Pos Male Header, 2.54mm Pitch, 3A, 600V, Straight, Gold/Tin Plating Product overview: 5-104362-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104362-5 can be used for catalog matching and distributor lookup.
TE Connectivity 5-104362-5 PCB Header
TE Connectivity 5-104362-5 PCB Header
06 MTE HDR SRST LATCH W/HLDWN
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-5-104362-5 | 7189670P | 7189670 | 5-104362-5 | A115242-ND | 87K2246 |
| Product Name | 3A 600V Electronic Connector | PCB Headers | PCB Headers | Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers | Headers, Male Pins | Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Gender | Male / Plug | |||||
| Termination | Crimp | Solder | Through Hole Straight | |||
| Voltage Rating | 600 volts | 267 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps |