04 MTE HDR SRST LATCH W/HLDWN
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
TE Connectivity 5-104362-3 PCB Header
TE Connectivity 5-104362-3 PCB Header
WTB CONNECTOR, HEADER, 4POS, 2.54MM; Connector Systems:Wire-to-Boar
Header; 4; 3 A; 600 V; MTE (IDC); 1; Vertical; 0.100 in.; 5000 Megohms; Brass
| Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-104362-3 | 5-104362-3-ND | 2650748 | 39Y8274 | 70042652 |
| Product Name | Connectors Data & Signal | Headers, Male Pins | PCB Headers | Wtb Connector, Header, 4Pos, 2.54Mm; Connector Systems Amp - Te Connectivity | Header; 4; 3 A; 600 V; MTE (IDC); 1; Vertical; 0.100 in.; 5000 Megohms; Brass |
| Connector Type | Header Connector; Header | Wire to Board Connector | |||
| Mounting | Through Hole | ||||
| Voltage Rating | 267 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps |