"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
3 Pos 1 Row 2.54mm Pitch Male Header, Straight, Gold, 3A, SM/TH Product overview: 5-104362-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104362-2 can be used for catalog matching and distributor lookup.
Header; 3; 3 A; 600 V; MTE (IDC); 1; Vertical; 0.100 in.; 5000 Megohms; Brass
| DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-104362-2-ND | 316-5-104362-2 | 5-104362-2 | 70042651 |
| Product Name | Headers, Male Pins | 3A Electronic Connector | Connectors | Header; 3; 3 A; 600 V; MTE (IDC); 1; Vertical; 0.100 in.; 5000 Megohms; Brass |
| Connector Type | Header Connector; Header | |||
| Mounting | Through Hole | |||
| Voltage Rating | 267 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |