The Wire-Board Connector Header 3 Position, 2.54mm, part number 28AC9769, is part of the AMPMODU MTE interconnection system by TE Connectivity. It is designed for wire-to-board and wire-to-wire applications, suitable for various electronic equipment including medical instruments, automotive controls, and commercial printers. This connector features insulation displacement contacts (IDC) or crimp snap-in contacts, allowing for flexibility in assembly design. It supports a current rating of up to 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. The connector is RoHS compliant and is available in multiple plating options, including gold and matte tin. It accommodates wire sizes from AWG 22 to AWG 30, making it versatile for different applications.
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 28AC9769 |
| Product Name | Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Wire to Board Connector |