02 MTE HDR SRST LATCH W/HLDWN
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
2 Pos MALE Header, SOLDER, STRAIGHT, 600VAC, 3A, 15u Tin Product overview: 5-104362-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104362-1 can be used for catalog matching and distributor lookup.
TE Connectivity 5-104362-1 PCB Header
TE Connectivity 5-104362-1 PCB Header
TE Connectivity 5-104362-1 PCB Header
Header; 2; 3 A; 600 V; MTE (IDC); 1; Vertical; 0.100 in.; 5000 Megohms; Brass
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-104362-1 | A32567-ND | 316-5-104362-1 | 1895852 | 7926574P | 7926574 | 70042649 | 87K2243 |
| Product Name | Connectors Crimp Housings, Series Mating PCB Headers | Headers, Male Pins | 3A Electronic Connector | PCB Headers | PCB Headers | PCB Headers | Header; 2; 3 A; 600 V; MTE (IDC); 1; Vertical; 0.100 in.; 5000 Megohms; Brass | Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector | |||||
| Mounting | Through Hole | Through hole | Through hole | |||||
| Voltage Rating | 267 volts | |||||||
| Current Rating | 3.0 amps | 3.0 amps |