"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
6 Pos 2.54mm RA Shrouded Header, Male, Gold/Tin Plating Product overview: 5-104361-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104361-5 can be used for catalog matching and distributor lookup.
06 MTE HDR SRRA LATCH W/HLDWN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33965-ND | 316-5-104361-5 | 76AC7574 |
| Product Name | Headers, Male Pins | Electronic Connector | 06 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole, Right Angle | ||
| Current Rating | 3.0 amps | 3.0 amps |