TE Connectivity Connectors 5-104361-4

Description
05 MTE HDR SRRA LATCH W/HLDWN
Request a Quote Datasheet
Description
05 MTE HDR SRRA LATCH W/HLDWN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 5-104361-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5-104361-4
Connectors 5-104361-4
05 MTE HDR SRRA LATCH W/HLDWN

05 MTE HDR SRRA LATCH W/HLDWN

Buy Now
Singapore, Singapore
Electronic Connector
316-5-104361-4
Electronic Connector 316-5-104361-4
5 Pos 2.54mm RA Shrouded Header, Male Pin, Gold/Tin Plating Product overview: 5-104361-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104361-4 can be used for catalog matching and distributor lookup.

5 Pos 2.54mm RA Shrouded Header, Male Pin, Gold/Tin Plating Product overview: 5-104361-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104361-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A33964-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33964-ND
Headers, Male Pins A33964-ND
"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wtb Connector, Header, 5Pos, 2.54Mm; Connector Systems Amp - Te Connectivity - 18R8075 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 5Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
18R8075
Wtb Connector, Header, 5Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 18R8075
WTB CONNECTOR, HEADER, 5POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTE; Connector Shroud:ShroudedRoHS Compliant: Yes

WTB CONNECTOR, HEADER, 5POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTE; Connector Shroud:ShroudedRoHS Compliant: Yes

Supplier's Site
5-104361-4 Rohs Compliant Amp - Te Connectivity - 96AC6609 - Newark, An Avnet Company
Chicago, IL, United States
5-104361-4 Rohs Compliant Amp - Te Connectivity
96AC6609
5-104361-4 Rohs Compliant Amp - Te Connectivity 96AC6609
5-104361-4 ROHS COMPLIANT: YES

5-104361-4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5-104361-4 316-5-104361-4 A33964-ND 18R8075 96AC6609
Product Name Connectors Electronic Connector Headers, Male Pins Wtb Connector, Header, 5Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 5-104361-4 Rohs Compliant Amp - Te Connectivity
Termination Crimp Through Hole Right Angle
Unlock Full Specs
to access all available technical data