TE Connectivity Headers, Male Pins 5-104361-3

Description
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33963-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33963-ND
Headers, Male Pins A33963-ND
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-5-104361-3
3A Electronic Connector 316-5-104361-3
4 Pos 2.54mm RA Shrouded Header, Male Pin, 3A, Gold/Tin Plating Product overview: 5-104361-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104361-3 can be used for catalog matching and distributor lookup.

4 Pos 2.54mm RA Shrouded Header, Male Pin, 3A, Gold/Tin Plating Product overview: 5-104361-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104361-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 40P9474 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
40P9474
Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 40P9474
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTE RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 4 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTE RoHS Compliant: Yes

Supplier's Site Datasheet
04 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity - 76AC7572 - Newark, An Avnet Company
Chicago, IL, United States
04 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity
76AC7572
04 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity 76AC7572
04 MTE HDR SRRA LATCH W/HLDWN

04 MTE HDR SRRA LATCH W/HLDWN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33963-ND 316-5-104361-3 40P9474 76AC7572
Product Name Headers, Male Pins 3A Electronic Connector Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 04 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole, Right Angle
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data