TE Connectivity Headers, Male Pins 5-104317-2

Description
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 5-104317-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
5-104317-2-ND
Headers, Male Pins 5-104317-2-ND
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
5-104317-2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 5-104317-2
CONN HEADER VERT 10POS 2.54MM

CONN HEADER VERT 10POS 2.54MM

Supplier's Site
10 Modii Hdr Drst Shrd .100Cl Amp - Te Connectivity - 18R8041 - Newark, An Avnet Company
Chicago, IL, United States
10 Modii Hdr Drst Shrd .100Cl Amp - Te Connectivity
18R8041
10 Modii Hdr Drst Shrd .100Cl Amp - Te Connectivity 18R8041
10 MODII HDR DRST SHRD .100CL

10 MODII HDR DRST SHRD .100CL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5-104317-2-ND 5-104317-2 18R8041
Product Name Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 10 Modii Hdr Drst Shrd .100Cl Amp - Te Connectivity
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79042-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Headers, Male Pins - A26828-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details