TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 5-104196-2

Description
CONN RCPT 10P 0.05 GOLD PCB R/A
Datasheet
Description
CONN RCPT 10P 0.05 GOLD PCB R/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
5-104196-2
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 5-104196-2
CONN RCPT 10P 0.05 GOLD PCB R/A

CONN RCPT 10P 0.05 GOLD PCB R/A

Supplier's Site
Board-Board Connector Receptacle, 10 Position, 1Row; Connector Systems Amp - Te Connectivity - 16M3954 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 10 Position, 1Row; Connector Systems Amp - Te Connectivity
16M3954
Board-Board Connector Receptacle, 10 Position, 1Row; Connector Systems Amp - Te Connectivity 16M3954
BOARD-BOARD CONNECTOR RECEPTACLE, 10 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 10 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5-104196-2 16M3954
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 10 Position, 1Row; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole, Right Angle Through Hole Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Chameleon - 026-6A07-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
Rectangular Connector Accessories - A111668-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers