"100 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
100 Pos 1.27mm Socket Strip, Straight, Thru-Hole, 4A, Gold Product overview: 5-104078-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104078-8 can be used for catalog matching and distributor lookup.
100 SYS 50 RCPT ASSY DRST SN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33564-ND | 316-5-104078-8 | 76AC7565 |
| Product Name | Headers, Receptacles, Female Sockets | 4A Electronic Connector | 100 Sys 50 Rcpt Assy Drst Sn Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | ||
| Mounting | Through Hole | ||
| Voltage Rating | 30 volts | 30 volts |