TE Connectivity Headers, Receptacles, Female Sockets 5-104078-7

Description
"80 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet
Description
"80 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A32571-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A32571-ND
Headers, Receptacles, Female Sockets A32571-ND
"80 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

"80 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-5-104078-7
Electronic Connector 316-5-104078-7
80 Pos 1.27mm Socket Strip, Straight, Thru-Hole, Gold Plating Product overview: 5-104078-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104078-7 can be used for catalog matching and distributor lookup.

80 Pos 1.27mm Socket Strip, Straight, Thru-Hole, Gold Plating Product overview: 5-104078-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104078-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 5-104078-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
5-104078-7
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 5-104078-7
CONN RCPT 80POS 0.05 GOLD PCB

CONN RCPT 80POS 0.05 GOLD PCB

Supplier's Site
Wire-Board Connector Receptacle 80 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 63K9842 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 80 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
63K9842
Wire-Board Connector Receptacle 80 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 63K9842
WIRE-BOARD CONNECTOR RECEPTACLE 80 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU System 50 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 80 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU System 50 Series RoHS Compliant: Yes

Supplier's Site Datasheet
5-104078-7 Rohs Compliant Amp - Te Connectivity - 84AC3828 - Newark, An Avnet Company
Chicago, IL, United States
5-104078-7 Rohs Compliant Amp - Te Connectivity
84AC3828
5-104078-7 Rohs Compliant Amp - Te Connectivity 84AC3828
5-104078-7 ROHS COMPLIANT: YES

5-104078-7 ROHS COMPLIANT: YES

Supplier's Site
80 System 50 Rcpt Assy Drst Sn Amp - Te Connectivity - 90AJ0184 - Newark, An Avnet Company
Chicago, IL, United States
80 System 50 Rcpt Assy Drst Sn Amp - Te Connectivity
90AJ0184
80 System 50 Rcpt Assy Drst Sn Amp - Te Connectivity 90AJ0184
80 SYSTEM 50 RCPT ASSY DRST SN

80 SYSTEM 50 RCPT ASSY DRST SN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32571-ND 316-5-104078-7 5-104078-7 63K9842 84AC3828
Product Name Headers, Receptacles, Female Sockets Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Wire-Board Connector Receptacle 80 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 5-104078-7 Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty Wire to Board Connector
Mounting Through Hole Through Hole Through Hole Mount
Voltage Rating 30 volts 30 volts 30 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data