TE Connectivity Headers, Receptacles, Female Sockets 5-104078-6

Description
"60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet
Description
"60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A33563-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A33563-ND
Headers, Receptacles, Female Sockets A33563-ND
"60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

"60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

Buy Now Datasheet
Singapore, Singapore
4A Electronic Connector
316-5-104078-6
4A Electronic Connector 316-5-104078-6
60 Pos 1.27mm Socket Strip RCP, 4A, Gold, Thru-Hole Product overview: 5-104078-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104078-6 can be used for catalog matching and distributor lookup.

60 Pos 1.27mm Socket Strip RCP, 4A, Gold, Thru-Hole Product overview: 5-104078-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104078-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Connector Receptacle, 60 Position, 2Row; Connector Systems Amp - Te Connectivity - 52K4433 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 60 Position, 2Row; Connector Systems Amp - Te Connectivity
52K4433
Board-Board Connector Receptacle, 60 Position, 2Row; Connector Systems Amp - Te Connectivity 52K4433
BOARD-BOARD CONNECTOR RECEPTACLE, 60 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU System 50 SeriesRoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 60 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU System 50 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
60 System 50 Rcpt Assy Drst Sn Amp - Te Connectivity - 76AC7564 - Newark, An Avnet Company
Chicago, IL, United States
60 System 50 Rcpt Assy Drst Sn Amp - Te Connectivity
76AC7564
60 System 50 Rcpt Assy Drst Sn Amp - Te Connectivity 76AC7564
60 SYSTEM 50 RCPT ASSY DRST SN

60 SYSTEM 50 RCPT ASSY DRST SN

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 5-104078-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
5-104078-6
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 5-104078-6
CONN RCPT 60POS 0.05 GOLD PCB

CONN RCPT 60POS 0.05 GOLD PCB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33563-ND 316-5-104078-6 52K4433 76AC7564 5-104078-6
Product Name Headers, Receptacles, Female Sockets 4A Electronic Connector Board-Board Connector Receptacle, 60 Position, 2Row; Connector Systems Amp - Te Connectivity 60 System 50 Rcpt Assy Drst Sn Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole Mount Through Hole
Voltage Rating 30 volts 30 volts 30 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data