"10 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
TE Connectivity 5-104078-3 PCB Socket
TE Connectivity 5-104078-3 PCB Socket
BOARD-BOARD CONNECTOR RECEPTACLE, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 5-104078-3-ND | 9060815 | 16M3948 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Sockets | Board-Board Connector Receptacle, 10 Position, 2Row; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | |
| Mounting | Through Hole | Pcb mount | Through Hole Mount |
| Voltage Rating | 30 volts | 500 volts | |
| Current Rating | 1.0 amps |