TE Connectivity Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity 5-104078-2.

Description
CONNECTOR, RCPT, 40POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU System 50 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 40POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU System 50 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity - 28AC9768 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity
28AC9768
Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity 28AC9768
CONNECTOR, RCPT, 40POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU System 50 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 40POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU System 50 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9768
Product Name Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAPP - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Plug/Receptacle - 88355473 - Radwell International
Specs
Gender Male / Plug
View Details